NPFC - MIL-A-7879
ANTENNA AT-141A/ARC
| Organization: | NPFC |
| Publication Date: | 1 September 1954 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This specification establishes the requirements for antenna type AT-141A/ARC which is a streamlined blade, transmitting and receiving antenna used with airborne communication equipments operating over the frequency band of 225 to 400 megacycles per second.
The equipment covered by this specification shall be of one type and shall consist of the following:
Type Max. Allow. Applicable Maj. Unit Designation Size (in) weight lbs. Paragraphs Antenna AT-141A/ARC 15 × 8-⅞ × 1-½ 2.5 3.2 and 3.3
Document History