DOD - DSCC-DWG-89050
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
inactive
Buy Now
| Organization: | DOD |
| Publication Date: | 27 February 2008 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This drawing covers the design and performance requirements for a high power, pin, size 8, straight, solder, electrical contact.
intended Use:
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for... View More
Document History
January 14, 2016
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
DSCC-DWG-89050
February 27, 2008
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 28, 2001
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
A description is not available for this item.
November 18, 1992
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 27, 1991
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
A description is not available for this item.