DLA - DSCC-DWG-89050 REV B

CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER

inactive
Organization: DLA
Publication Date: 28 March 2001
Status: inactive
Page Count: 6

Document History

January 14, 2016
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
February 27, 2008
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
DSCC-DWG-89050 REV B
March 28, 2001
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
A description is not available for this item.
November 18, 1992
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 27, 1991
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
A description is not available for this item.
Advertisement