DOD - DSCC-DWG-89050
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
active, Most Current
Buy Now
| Organization: | DOD |
| Publication Date: | 14 January 2016 |
| Status: | active |
| Page Count: | 6 |
scope:
This drawing covers the design and performance requirements for a high power, pin, size 8, straight, solder, electrical contact
intended Use:
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for... View More
Document History
DSCC-DWG-89050
January 14, 2016
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
February 27, 2008
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 28, 2001
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
A description is not available for this item.
November 18, 1992
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 27, 1991
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER
A description is not available for this item.