NPFC - MIL-PRF-19500/711

Semiconductor Device, Field Effect Transistors, N-Channel, Silicon Types 2N7541T3, 2N7542U3, 2N7543T3 and 2N7544U3 JAN, JANTX, JANTXV, JANHC and JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 25 March 2008
Status: inactive
Page Count: 1
scope:

This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET power transistor. Four levels of product assurance are provided for each packaged device type and two levels of product assurance are provided for each unpackaged device type, as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

March 6, 2019
Semiconductor Device, Field Effect Transistors, N-Channel, Silicon Types 2N7541T3, 2N7542U3, 2N7543T3 and 2N7544U3 JAN, JANTX, JANTXV, JANHC and JANKC
A description is not available for this item.
MIL-PRF-19500/711
March 25, 2008
Semiconductor Device, Field Effect Transistors, N-Channel, Silicon Types 2N7541T3, 2N7542U3, 2N7543T3 and 2N7544U3 JAN, JANTX, JANTXV, JANHC and JANKC
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET power transistor. Four levels of product assurance are provided for each packaged device type and two...
June 6, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7541T3, 2N7542U3, 2N7543T3 AND 2N7544U3 JAN, JANTX, JANTXV, JANHC AND JANKC
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET power transistor. Four levels of product assurance are provided for each packaged device type and two...
June 6, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7541T3, 2N7542U3, 2N7543T3 AND 2N7544U3 JAN, JANTX, JANTXV, JANHC AND JANKC
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET power transistor. Four levels of product assurance are provided for each packaged device type and two...

References

Advertisement