NPFC - MIL-PRF-19500/711
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7541T3, 2N7542U3, 2N7543T3 AND 2N7544U3 JAN, JANTX, JANTXV, JANHC AND JANKC
| Organization: | NPFC |
| Publication Date: | 6 June 2003 |
| Status: | active |
| Page Count: | 23 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET power transistor. Four levels of product assurance are provided for each packaged device type and two levels of product assurance are provided for each unpackaged device type, as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History