NPFC - MIL-PRF-19500/711
Semiconductor Device, Field Effect Transistors, N-Channel, Silicon Types 2N7541T3, 2N7542U3, 2N7543T3 and 2N7544U3 JAN, JANTX, JANTXV, JANHC and JANKC
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 6 March 2019 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-PRF-19500/711
March 6, 2019
Semiconductor Device, Field Effect Transistors, N-Channel, Silicon Types 2N7541T3, 2N7542U3, 2N7543T3 and 2N7544U3 JAN, JANTX, JANTXV, JANHC and JANKC
A description is not available for this item.
March 25, 2008
Semiconductor Device, Field Effect Transistors, N-Channel, Silicon Types 2N7541T3, 2N7542U3, 2N7543T3 and 2N7544U3 JAN, JANTX, JANTXV, JANHC and JANKC
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET power transistor. Four levels of product assurance are provided for each packaged device type and two...
June 6, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7541T3, 2N7542U3, 2N7543T3 AND 2N7544U3 JAN, JANTX, JANTXV, JANHC AND JANKC
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET power transistor. Four levels of product assurance are provided for each packaged device type and two...
June 6, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7541T3, 2N7542U3, 2N7543T3 AND 2N7544U3 JAN, JANTX, JANTXV, JANHC AND JANKC
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET power transistor. Four levels of product assurance are provided for each packaged device type and two...