MSS SP 129

Copper-Nickel Socket-Welding Fittings and Unions

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2003
Status: inactive
Page Count: 38
scope:

This Standard Practice establishes requirements for copper-nickel socket-welding fittings, NPS 1/4 through 12, (or as noted), for use with pipe manufactured to one of the following standards: MIL-T-16420, ASTM B 466, and ASTM B 467.

Fitting types include long-radius elbows, short-radius elbows, 45° elbows, tees, reducing tees, long-turn single-sweep tees, long-turn double-sweep tees, crosses, 45° y-laterals, couplings, reducing couplings, caps, pipe returns, inserts, adapters, plugs, and unions

Fittings manufactured to this Standard Practice may be produced from castings, forgings, bar, pipe, tube, or plate by forming, machining, or a combination of the two.

Fittings manufactured to this Standard Practice may be ordered with one or more ends with pipe threads as provided herein.

Document History

January 1, 2021
Copper-Nickel Fittings
This Standard Practice establishes requirements for copper-nickel fittings from Nominal Pipe Size (NPS) 1/4 through NPS 12 (or as noted), for use with pipe manufactured to one of the following...
January 1, 2014
Copper-Nickel Socket-Welding, Fittings, and Unions
This Standard Practice establishes requirements for copper-nickel socket-welding, fittings and unions, from Nominal Pipe Size (NPS) 1/4 through 12, (or as noted), for use with pipe manufactured to...
January 1, 2003
Copper-Nickel Socket-Welding Fittings and Unions
A description is not available for this item.
MSS SP 129
January 1, 2003
Copper-Nickel Socket-Welding Fittings and Unions
This Standard Practice establishes requirements for copper-nickel socket-welding fittings, NPS 1/4 through 12, (or as noted), for use with pipe manufactured to one of the following standards:...

References

Advertisement