MSS SP 129
Copper-Nickel Socket-Welding Fittings and Unions
inactive
Buy Now
| Organization: | MSS |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 38 |
Document History
January 1, 2021
Copper-Nickel Fittings
This Standard Practice establishes requirements for copper-nickel fittings from Nominal Pipe Size (NPS) 1/4 through NPS 12 (or as noted), for use with pipe manufactured to one of the following...
January 1, 2014
Copper-Nickel Socket-Welding, Fittings, and Unions
This Standard Practice establishes requirements for copper-nickel socket-welding, fittings and unions, from Nominal Pipe Size (NPS) 1/4 through 12, (or as noted), for use with pipe manufactured to...
MSS SP 129
January 1, 2003
Copper-Nickel Socket-Welding Fittings and Unions
A description is not available for this item.
January 1, 2003
Copper-Nickel Socket-Welding Fittings and Unions
This Standard Practice establishes requirements for copper-nickel socket-welding fittings, NPS 1/4 through 12, (or as noted), for use with pipe manufactured to one of the following standards:...