TIA-568.2
Transmission Performance Specifications for 4-Pair 100 Ohm Augmented Category 6 Cabling
| Organization: | TIA |
| Publication Date: | 28 March 2008 |
| Status: | inactive |
| Page Count: | 136 |
scope:
PURPOSE AND SCOPE
To develop cabling and component specifications and test
procedures to support the operation of high-speed applications,
such as IEEE 802.3an 10GBASE-T, over up to 100 meters of structured
balanced twisted-pair cabling. This Standard specifies requirements
and recommendations for 100 W 4-pair category 6A cabling, cables,
cords, and connecting hardware up to 500 MHz. This Standard
includes extending the frequency range and adding requirements
(e.g. alien crosstalk) to those specified in ANSI/TIA/EIA-568-B.2
Document History