TIA-568.2

Commercial Building Telecommunications Cabling Standard Part 2 - Balanced Twisted Pair Cabling Components Addendum 7 – Reliability Requirements for Connecting Hardware used in Balanced Twisted-Pair Cabling

inactive
Buy Now
Organization: TIA
Publication Date: 2 August 2007
Status: inactive
Page Count: 10
scope:

This Standard specifies the reliability requirements for connecting hardware used in balanced twisted-pair cabling for premises networks.

This Standard replaces and supersedes the requirements of ANSI/TIA/EIA-568-B.2, annex A and clause K.6.2.2; modifies the requirements of ANSI/TIA/EIA-568-B.2, clause 5.3.5; and incorporates the content of ANSI/TIA/EIA-568-B.2-4.

Document History

August 6, 2020
Balanced Twisted-Pair Telecommunications Cabling and Components Standard Addendum 2: Power Delivery Over Balanced Twisted-Pair Cabling
This Addendum provides requirements and guidelines that support a wide variety of safety extra low voltage (SELV) limited power source (LPS) applications using remote power supplied over balanced...
April 9, 2019
Balun Requirements for Category 8 Testing
A description is not available for this item.
September 20, 2018
Balanced Twisted-Pair Telecommunications Cabling and Components Standard
This Standard specifies minimum requirements for balanced twisted-pair telecommunications cabling (channels and permanent links) and components (cable, connectors, connecting hardware, cords, and...
June 30, 2016
Balanced Twisted-Pair Telecommunications Cabling and Components Standard, Addendum 1: Specifications for 100 Ω Category 8 Cabling
This addendum specifies minimum requirements for shielded category 8 balanced twisted-pair telecommunications cabling (e.g. channels and permanent links) and components (e.g. cable, connectors,...
November 7, 2014
Balanced Twisted-Pair Telecommunications Cabling and Components Standard, Addendum 2: Alternative Test Methodology for Category 6A Patch Cords
This Addendum specifies requirements for an alternative category 6A patch cord test head and provides guidelines for how to calculate requirements for category 6A cords when this patch cord test head...
April 1, 2010
Balanced Twisted-Pair Telecommunications Cabling and Components Standards
This Standard specifies minimum requirements for balanced twisted-pair telecommunications cabling components that are used up to and including the telecommunications outlet/connector and between...
August 11, 2009
Balanced Twisted-Pair Telecommunications Cabling and Components Standards
This Standard specifies minimum requirements for balanced twisted-pair telecommunications cabling components that are used up to and including the telecommunications outlet/connector and between...
March 28, 2008
Transmission Performance Specifications for 4-Pair 100 Ohm Augmented Category 6 Cabling
PURPOSE AND SCOPE To develop cabling and component specifications and test procedures to support the operation of high-speed applications, such as IEEE 802.3an 10GBASE-T, over up to 100 meters of...
TIA-568.2
August 2, 2007
Commercial Building Telecommunications Cabling Standard Part 2 - Balanced Twisted Pair Cabling Components Addendum 7 – Reliability Requirements for Connecting Hardware used in Balanced Twisted-Pair Cabling
This Standard specifies the reliability requirements for connecting hardware used in balanced twisted-pair cabling for premises networks. This Standard replaces and supersedes the requirements of...
February 1, 2007
Commercial Building Telecommunications Cabling Standard Part 2 - Balanced Twisted-Pair Cabling Components Addendum 9 – Additional Category 6 Balance Requirements and Measurement Procedures
PURPOSE AND SCOPE The contents of this Standard supersede the category 6 balance guidelines in clause 7.6 and annex D of the TIA-568-B.2-1.
December 2, 2005
Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted-Pair Cabling Components Addendum 11 – Specification of 4-Pair UTP and SCTP Cabling
PURPOSE AND SCOPE This Standard specifies the requirements for the cable diameter of 4-pair balanced UTP and ScTP cables specified in TIA-568-B.2. Applicability This Standard applies to 4-pair...
December 23, 2003
Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted Pair Cabling Components Addendum 6 – Category 6 Related Component Test Procedures
PURPOSE AND SCOPE The following clauses contain refinements and enhancements to the measurement methods specified for category 6 components in the TIA-568-B.2-1 standard.
January 1, 2003
Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted Pair Cabling Components Addendum 5 - Corrections to TIA/EIA-568-B.2
INTRODUCTION The purpose of this addendum is to correct certain references in TIA/EIA-568-B.2. These revisions are identified in the following text with additions shown in bold italics and deletions...
October 21, 2002
Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted-Pair Cabling Components
Applicability This Standard specifies minimum requirements for balanced twisted-pair telecommunications cabling components that are used up to and including the telecommunications outlet/connector...
June 1, 2002
Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted Pair Cabling Components Addendum 1 - Transmission Performance Specifications for 4-Pair 100 Category 6 Cabling
PURPOSE AND SCOPE This Standard specifies requirements for insertion loss, near-end crosstalk (NEXT) loss, equal level far-end crosstalk (ELFEXT), return loss, propagation delay, and delay skew...
June 1, 2002
Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted Pair Cabling Components Addendum 4 - Solders Connection Reliability Requirements for Copper Connecting Hardware
PURPOSE AND SCOPE This Standard specifies reliability requirements for solderless contacts and copper connecting hardware designs that utilize solderless contacts to terminate copper cable insulated...
March 1, 2002
Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted Pair Cabling Components Addendum 3 - Additional Considerations for Insertion Loss and Return Loss Pass/Fail Determination
INTRODUCTION The purpose of this addendum is to add clause 1.2.5 to TIA/EIA-568-B.2. These revisions are identified in the following text with additions shown in bold italics and deletions shown as...
December 1, 2001
Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted-Pair Cabling Components Addendum 2
Purpose: The purpose of this addendum is to revise sub-clauses 4.3.4.8, 4.4, 4.4.1, 4.4.4.9, and 5.4.3 of TIA/EIA-568-B.2. These revisions are identified in the following text with additions shown in...
April 23, 2001
Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted-Pair Cabling Components
Applicability This Standard specifies minimum requirements for balanced twisted-pair telecommunications cabling components that are used up to and including the telecommunications outlet/connector...

References

Advertisement