PIP VESV1002

Vessel/S&T Heat Exchanger Fabrication Specification ASME Code Section VIII, Divisions 1 and 2

inactive
Buy Now
Organization: PIP
Publication Date: 1 December 1998
Status: inactive
Page Count: 36
scope:

[V/E] This Practice is to be used in conjunction with design drawings or Data Sheets, and for project-specific design criteria that may supersede the requirements of this Practice but not take exception to the requirements of the Code.

[V/E] Total compliance with the Code, including stamping, shall be a basic requirement of all vessels ordered to this Practice. Unless otherwise specified in the purchase order or the drawings, all "U-" {U2-} stamped vessels shall be National Board (NB) registered.

[V/E] Deviations from this Practice require written approval by the User.

Purpose

[V/E] This Practice describes the general fabrication, examination, inspection, testing, and documentation requirements for pressure vessels and shell-and-tube heat exchangers to be constructed in accordance with Section VIII, Division 1 {or 2} of the ASME Boiler and Pressure Vessel Code, henceforth referred to as the Code.

[E] This Practice describes the additional requirements for shell-and-tube heat exchangers to be constructed in accordance with TEMA Standards of the Tubular Exchanger Manufacturers Association.

 

Document History

January 1, 2019
Design and Fabrication Specification for Vessels ASME Code Section VIII, Divisions 1 and 2
This Practice describes the design, fabrication, examination, inspection, testing, and documentation requirements for pressure vessels constructed in accordance with ASME Boiler and Pressure Vessel...
March 1, 2012
Design and Fabrication Specification for Vessels ASME Code Section VIII, Divisions 1 and 2
This Practice describes the design, fabrication, examination, inspection, testing, and documentation requirements for pressure vessels constructed in accordance with Code, Section VIII, Division 1...
May 1, 2009
Vessel Fabrication Specification ASME Code Section VIII, Divisions 1 and 2
This Practice is to be used in conjunction with design drawings and/or Data Sheets, and for project-specific design criteria that may supersede the requirements of this Practice but not take...
February 1, 2007
Vessel Fabrication Specification ASME Code Section VIII, Divisions 1 and 2
This Practice is to be used in conjunction with design drawings and/or Data Sheets, and for project-specific design criteria that may supersede the requirements of this Practice but not take...
PIP VESV1002
December 1, 1998
Vessel/S&T Heat Exchanger Fabrication Specification ASME Code Section VIII, Divisions 1 and 2
[V/E] This Practice is to be used in conjunction with design drawings or Data Sheets, and for project-specific design criteria that may supersede the requirements of this Practice but not take...

References

Advertisement