PIP VESV1002

Design and Fabrication Specification for Vessels ASME Code Section VIII, Divisions 1 and 2

inactive
Buy Now
Organization: PIP
Publication Date: 1 March 2012
Status: inactive
Page Count: 48
scope:

This Practice describes the design, fabrication, examination, inspection, testing, and documentation requirements for pressure vessels constructed in accordance with Code, Section VIII, Division 1 {or 2}.

Supplementary requirements for shell and tube heat exchangers are in PIP VESST002.

Purpose

This Practice provides design criteria and construction requirements for pressure vessels constructed in accordance with ASME Boiler and Pressure Vessel Code, Section VIII, Division 1 or Division 2, henceforth referred to as the Code. Requirements that are specific to Code, Section VIII, Division 2 are shown in braces { }.

Document History

January 1, 2019
Design and Fabrication Specification for Vessels ASME Code Section VIII, Divisions 1 and 2
This Practice describes the design, fabrication, examination, inspection, testing, and documentation requirements for pressure vessels constructed in accordance with ASME Boiler and Pressure Vessel...
PIP VESV1002
March 1, 2012
Design and Fabrication Specification for Vessels ASME Code Section VIII, Divisions 1 and 2
This Practice describes the design, fabrication, examination, inspection, testing, and documentation requirements for pressure vessels constructed in accordance with Code, Section VIII, Division 1...
May 1, 2009
Vessel Fabrication Specification ASME Code Section VIII, Divisions 1 and 2
This Practice is to be used in conjunction with design drawings and/or Data Sheets, and for project-specific design criteria that may supersede the requirements of this Practice but not take...
February 1, 2007
Vessel Fabrication Specification ASME Code Section VIII, Divisions 1 and 2
This Practice is to be used in conjunction with design drawings and/or Data Sheets, and for project-specific design criteria that may supersede the requirements of this Practice but not take...
December 1, 1998
Vessel/S&T Heat Exchanger Fabrication Specification ASME Code Section VIII, Divisions 1 and 2
[V/E] This Practice is to be used in conjunction with design drawings or Data Sheets, and for project-specific design criteria that may supersede the requirements of this Practice but not take...

References

Advertisement