DLA - SMD-5962-89785 REV G

MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER

inactive
Organization: DLA
Publication Date: 7 November 1997
Status: inactive
Page Count: 18
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 20, 2022
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
July 7, 2017
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 15, 2014
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 14, 2006
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 21, 2006
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 24, 2005
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-89785 REV G
November 7, 1997
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
October 13, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
August 2, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
June 25, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
March 21, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
August 30, 1991
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
January 30, 1990
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.

References

Advertisement