DLA - SMD-5962-89785 REV F

MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER

inactive
Organization: DLA
Publication Date: 12 November 1993
Status: inactive
Page Count: 17
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HCPL-5731, Dual channel, optocoupler with common 66071-001 supply voltage and ground connections 02 HCPL-6731 Dual channel, optocoupler with separate supply voltage and ground connections

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P CDIP2-T8 8 Dual-in-line 2 CDIP2-T16 20 Square chip carrier X C-3 24 Square chip carrier Y See figure 1 8 Dual-in-line Z See figure 1 8 Gull wing

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - −0.5 V dc to +20 V dc 1/ Peak input current (each channel, ≤ 1.0 ms duration) - - - - 20 mA Average input current, IF (each channel) - - - - - - - - - - 10 mA 2/ Reverse input voltage, VR (each channel) - - - - - - - - - - 5.0 V dc Output current, IO (each channel) - - - - - - - - - - - - - 40 mA Output voltage range, VO (each channel) - - - - - - - - - - −0.5 V dc to +20 V dc 1/ Power dissipation, PD (each channel) - - - - - - - - - - - - 50 mW 3/ Store temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - +260°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (ΘJC): Case outlines P, 2, and X - - - - - - - - - - - - - - - - See MIL-STD-1835 Case outlines Y and Z - - - - - - - - - - - - - - - - - - 28°C/W

Supply voltage range, (VCC) - - - - - - - - - - - - - - - - +2.0 V dc to +18 V dc High level input current range, IFH (each channel) - - - - - 0.5 mA to 5.0 mA Low level input voltage, VFoff (each channel) - - - - - - - 0.8 V dc maximum Ambient operating temperature range (TA) - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

May 20, 2022
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
July 7, 2017
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 15, 2014
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 14, 2006
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 21, 2006
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 24, 2005
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 7, 1997
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-89785 REV F
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
October 13, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
August 2, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
June 25, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
March 21, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
August 30, 1991
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
January 30, 1990
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.

References

Advertisement