ISO/IEC 14476-5

Information technology - Enhanced communications transport protocol: Specification of N-plex multicast transport

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2008
Status: active
Page Count: 64
ICS Code (Transport layer): 35.100.40
scope:

This Recommendation | International Standard specifies the N-plex multicast transport connection in which all participants are TS-users and one of them is TC-Owner. The N-plex multicast transport connection allows TS-users to send the multicast data to all the group members. It is noted that a TS-user is allowed to send the multicast data to the group, only if it gets a token from TC-Owner.

This Specification describes the protocol for supporting the N-plex multicast transport, which includes the connection management (establishment, termination, user join and leave) and the reliability control mechanisms for the multicast data transport.

Document History

ISO/IEC 14476-5
April 15, 2008
Information technology - Enhanced communications transport protocol: Specification of N-plex multicast transport
This Recommendation | International Standard specifies the N-plex multicast transport connection in which all participants are TS-users and one of them is TC-Owner. The N-plex multicast transport...

References

Advertisement