ISO/IEC 14476-4

Information technology - Enhanced communications transport protocol: Specification of QoS management for duplex multicast transport

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2010
Status: active
Page Count: 26
ICS Code (Transport layer): 35.100.40
scope:

This Recommendation | International Standard provides a specification of QoS management for accomplishing desirable QoS for a duplex multicast transport connection. For this purpose, this Specification describes the QoS management operations in duplex multicast transport connection such as QoS negotiation, QoS monitoring and QoS maintenance. This Recommendation | International Standard is an integral part of ECTP-3 (Rec. ITU-T X.607 | ISO/IEC 14476-3). All of the protocol components, including packet formats and protocol procedures specified in Rec. ITU-T X.607 | ISO/IEC 14476-3, are also valid in this Recommendation | International Standard.

Document History

ISO/IEC 14476-4
May 1, 2010
Information technology - Enhanced communications transport protocol: Specification of QoS management for duplex multicast transport
This Recommendation | International Standard provides a specification of QoS management for accomplishing desirable QoS for a duplex multicast transport connection. For this purpose, this...

References

Advertisement