ASME B16.25
Buttwelding Ends
| Organization: | ASME |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 30 |
scope:
General
This Standard covers the preparation of buttwelding ends of piping components to be joined into a piping system by welding. It includes requirements forwelding bevels, for external and internal shaping of heavy-wall components, and for preparation of internal ends (including dimensions and tolerances). Coverage includes preparation for joints with the following:
(a) no backing rings
(b) split or noncontinuous backing rings
(c) solid or continuous backing rings
(d) consumable insert rings
(e) gas tungsten arc welding (GTAW) of the root pass Details of preparation for any backing ring must be specified when ordering the component.
Application
This Standard applies to any metallic materials for which a welding procedure can be satisfactorily qualified, but does not prescribe specific welding processes or procedures. Unless otherwise specified by the purchaser, it does not apply towelding ends conforming to ASME B16.5, B16.9, or B16.47.
Document History