ASTM International - ASTM F1794-97(2016)e1
Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas) and Hydraulic Systems
| Organization: | ASTM International |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Ball and plug valves): | 23.060.20 |
scope:
1.1 This specification covers the design, construction, testing, and operating requirements for hand-operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in gas (except oxygen gas) and hydraulic systems. These valves may be used for on-off, or throttling applications, or both.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in... View More
Document History