CEN - EN ISO 4035
Hexagon Thin Nuts (Chamfered) - Product Grades A and B
| Organization: | CEN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of chamfered hexagon thin nuts, with threads from M1,6 up to and including M64, with product grade A for threads d 6 M16 and product grade B for threads d > M16.
If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example IS0 724, IS0 898-2, IS0 965-1 , IS0 3506-2 and IS0 4759-1.
Document History