CEN - EN ISO 4035

Hexagon thin nuts chamfered (style 0) - Product grades A and B

inactive
Organization: CEN
Publication Date: 1 December 2012
Status: inactive
Page Count: 18
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with threads from M1,6 up to and including M64, with product grade A for threads D ≤ M16 and product grade B for threads D > M16.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1.

Document History

September 1, 2023
Fasteners - Hexagon thin nuts (style 0)
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric coarse pitch thread M1,6 to M64, and with product grades A and B. Thin nuts used...
EN ISO 4035
December 1, 2012
Hexagon thin nuts chamfered (style 0) - Product grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with threads from M1,6 up to and including M64, with product grade A for threads D ≤ M16 and...
November 1, 2000
Hexagon Thin Nuts (Chamfered) - Product Grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts, with threads from M1,6 up to and including M64, with product grade A for threads d 6 M16 and product grade B...

References

Advertisement