ASTM International - ASTM B763-08

Standard Specification for Copper Alloy Sand Castings for Valve Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2008
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.

Note 1-This specification does not cover Copper Alloy UNS Nos. C83600, C92200, C96200, and C96400. These alloys are also used in valve applications. They are covered by the following specifications:

C83600: B 62
C92200: B 61
C96200: B 369
C96400: B 369

1.2 The castings produced under this specification are used in products which may be manufactured in advance and supplied for sale from stock by the manufacturer.

1.3 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification establishes requirements for copper alloy sand castings for valve applications. The castings shall conform to the chemical composition requirements specified. Mechanical... View More

Document History

April 1, 2013
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 TABLE 1...
April 1, 2012
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. Note...
October 1, 2008
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. Note...
ASTM B763-08
April 1, 2008
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. Note...
October 1, 2004
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in . Note 1 This...
May 10, 1998
Standard Specification for Copper Alloy Sand Castings for Valve Application
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. Note...
Advertisement