DOD - SMD 5962-90841

MICROCIRCUIT, LINEAR, LOW POWER, VOLTAGE REGULATOR / COMPARATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 15 April 2008
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 21, 2020
MICROCIRCUIT, LINEAR, LOW POWER, VOLTAGE REGULATOR / COMPARATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 23, 2015
MICROCIRCUIT, LINEAR, LOW POWER, VOLTAGE REGULATOR / COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-90841
April 15, 2008
MICROCIRCUIT, LINEAR, LOW POWER, VOLTAGE REGULATOR / COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 27, 2000
MICROCIRCUIT, LINEAR, LOW POWER, VOLTAGE REGULATOR/COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
January 14, 1992
MICROCIRCUIT, LINEAR, LOW POWER, VOLTAGE REGULATOR/COMPARATOR, MONOLITHIC SILICON
This drawing forms a part of a one - part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space...

References

Advertisement