DLA - SMD-5962-90841

MICROCIRCUIT, LINEAR, LOW POWER, VOLTAGE REGULATOR/COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 January 1992
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one - part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part Identifying (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LT1020 Micropower regulator and comparator

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirement for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline C D-1 (14-lead, .785" × .310 × .200), dual-in-line package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input voltage (VIN) - - - - - - - - - - - - - - - - - 36 V NPN collector voltage- - - - - - - - - - - - - - - - - 36 V PNP collector voltage- - - - - - - - - - - - - - - - - VIN − 36 V Output short circuit duration- - - - - - - - - - - - - Indefinite Power dissipation (PD) - - - - - - - - - - - - - - - - Internally limited Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C Storage temperature range- - - - - - - - - - - - - - - −65°C to 150°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA)- - - - - 80°C/W

Input voltage (VIN) - - - - - - - - - - - - - - - - - 36 V Ambient operating temperature range (TA) - - - - - - - −55°C to 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 21, 2020
MICROCIRCUIT, LINEAR, LOW POWER, VOLTAGE REGULATOR / COMPARATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 23, 2015
MICROCIRCUIT, LINEAR, LOW POWER, VOLTAGE REGULATOR / COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 15, 2008
MICROCIRCUIT, LINEAR, LOW POWER, VOLTAGE REGULATOR / COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 27, 2000
MICROCIRCUIT, LINEAR, LOW POWER, VOLTAGE REGULATOR/COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-90841
January 14, 1992
MICROCIRCUIT, LINEAR, LOW POWER, VOLTAGE REGULATOR/COMPARATOR, MONOLITHIC SILICON
This drawing forms a part of a one - part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space...

References

Advertisement