NPFC - MIL-DTL-5516
Packing, Preformed, Petroleum Hydraulic Fluid Resistant, 160°F (71°C)
| Organization: | NPFC |
| Publication Date: | 15 May 2008 |
| Status: | active |
| Page Count: | 21 |
scope:
This specification covers preformed packings for use where resistance to hydraulic fluid conforming to specification MIL-PRF-5606 is required at temperatures from -65° to 160°F (-54° to 71°C).
intended Use:
This specification covers packings and gaskets intended for use at a temperature range of -65° to 160°F (-54° to 71°C) in hydraulic systems in accordance with Specification MIL-G-5514, SAE-AS5440... View More
Document History