NPFC - MIL-PRF-19500/746
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7587U3, 2N7587U3C, 2N7589U3, 2N7589U3C, 2N7591U3, 2N7591U3C, 2N7593U3, AND 2N7593U3C, JANTXVR, JANTXVF, JANSR, AND JANSF
| Organization: | NPFC |
| Publication Date: | 15 May 2008 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History