IPC-C-102
FLEXIBLE PRINTED BOARD STANDARDS COLLECTION
| Organization: | IPC |
| Publication Date: | 1 June 2008 |
| Status: | active |
scope:
IPC-C-102 is a hardcopy compilation of IPC documents that includes guidelines for selecting electrically conductive adhesives for use in assembly of components to printed circuit boards. Documents were reviewed and recommended for inclusion by IPC's technical staff.
These IPC documents can be viewed individually through the appropriate IPC subscriptions in IHS Standards Expert.
2221B: Generic Standard on Printed Board Design
2223C: Sectional Design Standard for Flexible Printed Boards
2611: Generic Requirements for Electronic Product Documentation
2614: Sectional Requirements for Board Fabrication Documentation
4202A: Flexible Base Dielectrics for Use in Flexible Printed Circuitry
4203A: Cover and Bonding Material for Flexble Printed Circuitry
4204A: Flexible Metal-Clad Dielectrics for Use in Fabrication of Flexible Printed Circuitry
4412A: Specification for Finished Fabric Woven from "E" Glass for Printed Boards - includes Amendment
4562A: Metal Foil for Printed Board applications
6011: Generic Performance Specification for Printed Boards
6013B: Qualification and Performance Specification for Flexible Printed Boards
9252A: Requirements for Electrical Testing of Unpopulated Printed Boards
A-600H: Acceptability of Printed Boards
DR-572A: Drilling Guidelines for Printed Boards
T-50J: Terms and Definitions for Interconnecting and Packaging Electronic Circuits
Document History