NPFC - MIL-PRF-19500/749

SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), SILICON, TYPES 2N7506U8 AND 2N7506U8C, JANTXVR, JANTXVF, JANSR AND JANSF

inactive
Buy Now
Organization: NPFC
Publication Date: 5 June 2008
Status: inactive
Page Count: 20
scope:

This specification covers the performance requirements for P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

November 13, 2019
TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, TYPES 2N7506U8 AND 2N7506U8C, JANTXVR, JANTXVF, JANSR AND JANSF
Scope. This specification covers the performance requirements for P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
February 19, 2015
TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, TYPES 2N7506U8 AND 2N7506U8C, JANTXVR, JANTXVF, JANSR AND JANSF
This specification covers the performance requirements for P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product...
May 21, 2010
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), SILICON, TYPES 2N7506U8 AND 2N7506U8C, JANTXVR, JANTXVF, JANSR AND JANSF
This specification covers the performance requirements for P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product...
July 16, 2009
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), SILICON, TYPES 2N7506U8 AND 2N7506U8C, JANTXVR, JANTXVF, JANSR AND JANSF
This specification covers the performance requirements for P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product...
MIL-PRF-19500/749
June 5, 2008
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), SILICON, TYPES 2N7506U8 AND 2N7506U8C, JANTXVR, JANTXVF, JANSR AND JANSF
This specification covers the performance requirements for P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product...

References

Advertisement