NPFC - MIL-PRF-19500/749
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), SILICON, TYPES 2N7506U8 AND 2N7506U8C, JANTXVR, JANTXVF, JANSR AND JANSF
| Organization: | NPFC |
| Publication Date: | 16 July 2009 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This specification covers the performance requirements for P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History