DOD - SMD 5962-96855

MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 23 May 2008
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 15, 2021
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 23, 2008
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-96855
May 23, 2008
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 16, 1997
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 27, 1997
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
August 15, 1996
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement