DLA - SMD-5962-96855

MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 August 1996
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 54AHCT573 Octal Transparent D-Type Latch with 3-State Outputs, TTL compatible inputs

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 Dual-in-line S GDFP2-F20 or CDFP3-F20 20 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (VCC) .......................................... −0.5 V dc to +7.0 V dc DC input voltage range(VIN) ......................................... −0.5 V dc to +7.0 V dc 4/ DC output voltage range(VOUT) ....................................... −0.5 V dc to +7.0 V dc 4/ DC input clamp current (IIK) (VIN > 0.0 or VIN > VCC) ......................... −20 mA DC output clamp current(IOK)(VOUT < 0.0 or VOUT > VCC) ......................... −20 mA Continuous output current (IO) (VOUT = 0 to VCC) ..................... ±25 mA Continuous current through VCC or GND ............................... ±75 mA Storage temperature range (TSTG) .................................... −65°C to + 150°C Lead temperature (soldering, 10 seconds) ............................ +300°C Thermal resistance, junction-to-case (ΘJC) .......................... See MIL-STD-1835 Maximum power dissipation at TA = +55°C (in still air) (PD) ......... 650 mW

Supply voltage range (VCC) ................................................... +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) ....................................... +2.0 V Maximum low level input voltage (VIL) ........................................ +0.8 V Input voltage range (VIN) .................................................... +0.0 V dc to +5.5 V dc Output voltage range (VOUT) .................................................. +0.0 V dc to VCC Maximum high level output current(IOH) ....................................... −8 mA Maximum low level output current (IOL) ........................................ +8 mA Maximum input rise or fall rate(Δt/ΔV) ....................................... +20 ns/V Case operating temperature range (TC) ........................................ −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)............................XX percent 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

March 15, 2021
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 23, 2008
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
May 23, 2008
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 16, 1997
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 27, 1997
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96855
August 15, 1996
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement