IEC 62153-4-9

Metallic communication cable test methods – Part 4-9: Electromagnetic compatibility (EMC) – Coupling attenuation of screened balanced cables, triaxial method

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2008
Status: inactive
Page Count: 20
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This part of IEC 62153 applies to metallic communication cables. It specifies a test method for determining the coupling attenuation aC of screened balanced cables. Due to the concentric outer tube, measurements are independent of irregularities on the circumference and external electromagnetic fields.

A wide dynamic and frequency range can be applied to test even super screened cables with normal instrumentation from low frequencies up to the limit of defined transversal waves in the outer circuit at approximately 4 GHz. However, the upper frequency is limited by the properties of the baluns.

The procedure to measure the coupling attenuation aC is based on the procedure to measure the screening attenuation aS according to IEC 62153-4-5.

Document History

July 1, 2020
Metallic communication cable test methods – Part 4-9: Electromagnetic compatibility (EMC) – Coupling attenuation of screened balanced cables, triaxial method
This part of IEC 62153 applies to metallic communication cables. It specifies a test method for determining the coupling attenuation aC of screened balanced cables. Due to the concentric outer tube,...
July 1, 2020
AMENDMENT 1 Metallic communication cable test methods – Part 4-9: Electromagnetic compatibility (EMC) – Coupling attenuation of screened balanced cables, triaxial method
A description is not available for this item.
May 1, 2018
Metallic communication cable test methods – Part 4-9: Electromagnetic compatibility (EMC) – Coupling attenuation of screened balanced cables, triaxial method
This part of IEC 62153 applies to metallic communication cables. It specifies a test method for determining the coupling attenuation aC of screened balanced cables. Due to the concentric outer tube,...
IEC 62153-4-9
March 1, 2008
Metallic communication cable test methods – Part 4-9: Electromagnetic compatibility (EMC) – Coupling attenuation of screened balanced cables, triaxial method
This part of IEC 62153 applies to metallic communication cables. It specifies a test method for determining the coupling attenuation aC of screened balanced cables. Due to the concentric outer tube,...

References

Advertisement