DOD - SMD 5962-97514

MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, WIDE INPUT VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 10 June 2008
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 22, 2022
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, WIDE INPUT VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 13, 2017
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, WIDE INPUT VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-97514
June 10, 2008
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, WIDE INPUT VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 10, 2002
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, WIDE INPUT VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
April 7, 1998
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, WIDE INPUT VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement