DLA - SMD-5962-97514 REV D

MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, WIDE INPUT VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 22 June 2022
Status: active
Page Count: 12
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-97514 REV D
June 22, 2022
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, WIDE INPUT VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 13, 2017
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, WIDE INPUT VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 10, 2008
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, WIDE INPUT VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 10, 2002
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, WIDE INPUT VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
April 7, 1998
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, WIDE INPUT VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement