CSA - CAN/CSA-ISO/IEC 13712-3-00 AMD 1

Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification AMENDMENT I : Mapping to A-UNIT-DATA and built-in operations

inactive
Organization: CSA
Publication Date: 1 March 2000
Status: inactive
Page Count: 11
scope:

Introduction

This amendment to Rec. X.882 I ISO/IEC 13712-3 provides the protocol procedures for the mapping of ROSE APDUs onto the A-UNIT-DATA service, and the inclusion of three built-in operations - Probe, Acknowledge and Cancel - which are of general utility to designers of ROSE-based applications.

Document History

March 1, 2000
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification AMENDMENT I : Mapping to A-UNIT-DATA and built-in operations
Introduction This amendment to Re. X.882|ISO/EC 13712-3 provides the protocol procedures for the mapping of ROSE APDUs onto the A-UNIT-DATA service, and the inclusion of three built-in operations -...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification
This Recommendation | International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T...
CAN/CSA-ISO/IEC 13712-3-00 AMD 1
March 1, 2000
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification AMENDMENT I : Mapping to A-UNIT-DATA and built-in operations
Introduction This amendment to Rec. X.882 I ISO/IEC 13712-3 provides the protocol procedures for the mapping of ROSE APDUs onto the A-UNIT-DATA service, and the inclusion of three built-in...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification
Foreward ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification
This Recommendation | International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T...
Information Technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) protocol specification
This Recommendation I International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T...
March 1, 2000
Information Technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) protocol specification
This Recommendation I International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T...

References

Advertisement