CSA - CAN/CSA-ISO/IEC 13712-3-00

Information Technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) protocol specification

inactive
Organization: CSA
Publication Date: 1 March 2000
Status: inactive
Page Count: 69
ICS Code (IT applications in office work): 35.240.20
scope:

This Recommendation I International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T Rec. X.880 I ISO/IEC 13712-1 apply here and are specialized for an OSI realization as specified in this Recommendation I International Standard. The ROSE services, defined in ITU-T Rec. X.881 I ISO/IEC 13712-2, are provided in conjunction with the Association Control Service Element (ACSE) services (ITU-T Rec. X.217 I ISO 8649) and the ACSE protocol (ITU-T Rec. X.227 I ISO 8650), optionally the Reliable Transfer Service Element (RTSE) services (ITU-T Rec. X.218 I ISO/IEC 9066-1) and the RTSE protocol (ITU-T Rec. X.228 I ISO/IEC 9066-2), and the Presentation service (ITU-T Rec. X.216 I ISO/IEC 8822 ).

The ROSE procedures are defined in terms of:

a) the interactions between peer ROSE protocol machines through the use of RTSE services or the Presentation service;

b) the interactions between the ROSE protocol machine and its service-user.

This Recommendation I International Standard specifies confonnance requirements for systems implementing these procedures.

Document History

March 1, 2000
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification AMENDMENT I : Mapping to A-UNIT-DATA and built-in operations
Introduction This amendment to Re. X.882|ISO/EC 13712-3 provides the protocol procedures for the mapping of ROSE APDUs onto the A-UNIT-DATA service, and the inclusion of three built-in operations -...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification
This Recommendation | International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification AMENDMENT I : Mapping to A-UNIT-DATA and built-in operations
Introduction This amendment to Rec. X.882 I ISO/IEC 13712-3 provides the protocol procedures for the mapping of ROSE APDUs onto the A-UNIT-DATA service, and the inclusion of three built-in...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification
Foreward ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification
This Recommendation | International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T...
CAN/CSA-ISO/IEC 13712-3-00
March 1, 2000
Information Technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) protocol specification
This Recommendation I International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T...
March 1, 2000
Information Technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) protocol specification
This Recommendation I International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T...

References

Advertisement