CSA - CAN/CSA-ISO/IEC 13712-3-00

Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification

inactive
Organization: CSA
Publication Date: 1 March 2000
Status: inactive
Page Count: 69
scope:

This Recommendation | International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T Rec. X.880 | ISO/IEC 13712-1 apply here and are specialized for an OSI realization as specified in this Recommendation | International Standard. The ROSE services, defined in ITU-T Rec. X.881 | ISO/IEC 13712-2, are provided in conjunction with the Association Control Service Element (ACSE) services (ITU-T Rec. X.217 | ISO 8649) and the ACSE protocol (ITU-T Rec. X.227 | ISO 8650), optionally the Reliable Transfer Service Element (RTSE) services (ITU-T Rec. X.218 | ISO/IEC 9066-1) and the RTSE protocol (ITU-T Rec. X.228 | ISO/IEC 9066-2), and the Presentation service (ITU-T Rec. X.216 | ISO/IEC 8822).

The ROSE procedures are defined in terms of:

(a) the interactions between peer ROSE protocol machines through the use of RTSE services or the Presentation service;

(b) the interactions between the ROSE protocol machine and its service-user.

This Recommendation | International Standard specifies conformance requirements for systems implementing these procedures.   

Document History

March 1, 2000
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification AMENDMENT I : Mapping to A-UNIT-DATA and built-in operations
Introduction This amendment to Re. X.882|ISO/EC 13712-3 provides the protocol procedures for the mapping of ROSE APDUs onto the A-UNIT-DATA service, and the inclusion of three built-in operations -...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification
This Recommendation | International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification AMENDMENT I : Mapping to A-UNIT-DATA and built-in operations
Introduction This amendment to Rec. X.882 I ISO/IEC 13712-3 provides the protocol procedures for the mapping of ROSE APDUs onto the A-UNIT-DATA service, and the inclusion of three built-in...
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification
Foreward ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 13712-3-00
March 1, 2000
Information Technology - Remote Operations: OSI Realizations - Remote Operations Service Element (ROSE) Protocol Specification
This Recommendation | International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T...
Information Technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) protocol specification
This Recommendation I International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T...
March 1, 2000
Information Technology - Remote Operations: OSI realizations - Remote Operations Service Element (ROSE) protocol specification
This Recommendation I International Standard specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T...

References

Advertisement