DOD - SMD 5962-89509

MICROCIRCUIT, HYBRID, LINEAR, CMOS, TRIPLE, 8-BIT, COLOR MAPPED VIDEO DAC

active, Most Current
Buy Now
Organization: DOD
Publication Date: 6 June 2008
Status: active
Page Count: 15
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-89509
June 6, 2008
MICROCIRCUIT, HYBRID, LINEAR, CMOS, TRIPLE, 8-BIT, COLOR MAPPED VIDEO DAC
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
April 9, 2002
MICROCIRCUIT, HYBRID, LINEAR, CMOS, TRIPLE, 8-BIT, COLOR MAPPED VIDEO DAC,
A description is not available for this item.
August 21, 1990
MICROCIRCUIT, HYBRID, LINEAR, CMOS, TRIPLE, 8-BIT, COLOR MAPPED VIDEO DAC,
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete part number be as shown in the following example: The device...

References

Advertisement