DLA - SMD-5962-89509
MICROCIRCUIT, HYBRID, LINEAR, CMOS, TRIPLE, 8-BIT, COLOR MAPPED VIDEO DAC,
| Organization: | DLA |
| Publication Date: | 21 August 1990 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete part number be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 RGBDAC3808H Triple, 8-bit, color mapped video RAM DAC
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1 (40-lead, 2.10" × .790" × .130") dual-in-line package
Digital supply voltage (VS) = (VDD - DIG GND)- - - - - - - - +6.0 V dc Analog supply voltage = (VANA - ANA GND) - - - - - - - - - - +6.0 V dc Supply current (with 75Ω loads)- - - - - - - - - - - - - - - 60 mA Full scale output current- - - - - - - - - - - - - - - - - - 40 mA Drive into any digital input (clamped) - - - - - - - - - - - ±10 mA Output voltage compliance range (each channel, instantaneous)- - - - - - - - - - - - - - - −0.3 V dc to +2.5 V dc Power dissipation (PD) - - - - - - - - - - - - - - - - - - - 3.40 W Storage temperature range- - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - - - - +150°C Thermal resistance: Junction-to-case (ΘJC) - - - - - - - - - - - - - - - - - - 10°C/W Junction-to-ambient (ΘJA)- - - - - - - - - - - - - - - - - 36°C/W
Digital supply voltage range (VS) = (VDD - DIG GND)- - - - - +4.75 V dc to +5.25 V dc Analog supply voltage range = (VANA - ANA GND) - - - - - - - +4.75 V dc to +5.25 V dc. Output load resistance (RL)- - - - - - - - - - - - - - - - - 37.5Ω Ambient operating temperature range (TA) - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.
Document History