DOD - SMD 5962-99615

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K x 9 ASYNCHRONOUS, CASCADABLE FIFO, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 28 February 2008
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 3, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K x 9 ASYNCHRONOUS, CASCADABLE FIFO, MONOLITHIC SILICON
A description is not available for this item.
June 14, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K x 9 ASYNCHRONOUS, CASCADABLE FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-99615
February 28, 2008
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K x 9 ASYNCHRONOUS, CASCADABLE FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 19, 2002
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K X 9 ASYNCHRONOUS, CASCADABLE FIFO, MONOLITHIC SILICON
A description is not available for this item.
October 6, 1999
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K X 9 ASYNCHRONOUS, CASCADABLE FIFO, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement