NPFC - MIL-E-13080

ELECTRODES, WELDING, COVERED: AUSTENITIC STEEL (19-9 MODIFIED) FOR ARMOR APPLICATIONS

inactive
Buy Now
Organization: NPFC
Publication Date: 2 July 1984
Status: inactive
Page Count: 24
scope:

This specification covers austenitic-steel arc welding electrodes for use on steels of high hardenability (see 6.1).

The electrodes shall be furnished in the types, classes, and sizes shown in tables IA and IB as specified. TABLE IA. Types of Electrodes

Type 1/, 2/, 3/ Description ------------------------------------------------------------ MIL-307L-15 Lime covering DC, Electrode Positive. MIL-307L-16 Lime covering AC-DC. MIL-307T-15 Titania covering DC, Electrode Positive. MIL-307T-16 Titania covering AC-DC. MIL-308MoL-15 Lime covering DC, Electrode Positive. MIL-308MoL-16 Lime covering AC-DC. MIL-308MoT-15 Titania covering DC, Electrode Positive. MIL-308MoT-16 Titania covering AC-DC. 1/ Electrodes designated-16 (qualified for use on both-AC and DC) shall be considered as meeting all the requirements for electrodes designated-15 (DC only) of the same composition and covering. For DC welding applications-15 and -16 electrodes of the same composition and covering are interchangeable. 2/ "L" types have lime coverings which contain less than 9 percent TiO2 and consist chiefly of alkaline-earth elements and their components. 3/ "T" types have titania coverings which contain more than 20 percent TiO2.

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Director, US Army Materials and Mechanics Research Center, ATTN: DRXMR-SMS, Watertown, MA 02172 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter. TABLE IB. Classes and sizes with welding positions

Class Diameter: in.(mm) length: in.(mm) Welding positions -------------------------------------------------------------------------- 1 ⅛, 5/32 14 (356) All (overhead, vertical, (3.2, 4.0) horizontal and flat). 2 3/16 (4.8) 14 or 18 Horizonal fillets and flat. (356 or 457) 2 7/32, ¼ 18 (457) Horizontal fillets and flat. (5.56, 6.4) 3 5/16, ⅜ 18 or 24 Flat. (8.0, 9.5) (457 or 610)

intended Use:

This specification covers austenitic welding electrodes for the welding of steels of high hardenability such as those used for armor. (Chromium-nickel electrodes for the welding of corrosion-... View More

Document History

June 14, 2004
ELECTRODES, WELDING, COVERED: AUSTENITIC STEEL (19-9 MODIFIED) FOR ARMOR APPLICATIONS
A description is not available for this item.
April 15, 1999
ELECTRODES, WELDING, COVERED: AUSTENITIC STEEL (19-9 MODIFIED) FOR ARMOR APPLICATIONS
This specification is military unique because it covers austenitic welding electrodes for the welding of steels of high hardenability such as those used for armor applications. Chromium-nickel...
June 29, 1990
ELECTRODES, WELDING, COVERED: AUSTENITIC STEEL (19-9 MODIFIED) FOR ARMOR APPLICATIONS
A description is not available for this item.
MIL-E-13080
July 2, 1984
ELECTRODES, WELDING, COVERED: AUSTENITIC STEEL (19-9 MODIFIED) FOR ARMOR APPLICATIONS
This specification covers austenitic-steel arc welding electrodes for use on steels of high hardenability (see 6.1). The electrodes shall be furnished in the types, classes, and sizes shown in...
March 12, 1981
ELECTRODES, WELDING, COVERED: AUSTENITIC STEEL (19-9 MODIFIED) FOR ARMOR APPLICATIONS
A description is not available for this item.
April 21, 1980
ELECTRODES, WELDING, COVERED: AUSTENITIC STEEL (19-9 MODIFIED) FOR ARMOR APPLICATIONS
A description is not available for this item.
January 16, 1967
ELECTRODES, WELDING, COVERED: AUSTENITIC STEEL (19-9 MODIFIED) FOR ARMOR APPLICATIONS
A description is not available for this item.
June 29, 1960
ELECTRODES, WELDING, COVERED: AUSTENITIC STEEL (19-9 MODIFIED) FOR ARMOR APPLICATIONS
A description is not available for this item.
January 21, 1955
ELECTRODES, WELDING, COVERED: AUSTENITIC STEEL (19-9 MODIFIED) FOR ARMOR APPLICATIONS
A description is not available for this item.

References

Advertisement