GMW15066

PUR Foam (Flocks Compound) for Seat Side Reinforcements

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2008
Status: inactive
Page Count: 4
scope:

Material Description. Polyurethane (PUR) foam from foam wastes (flocks compound)

Symbols. Not applicable.

Typical Applications. Foam for reinforcement cushion overlayer, e.g., seat back at the side.

Types.

Type 1. This type has a density of 90 to 120 kg/m³ and a compression load deflection of 9 to 12 kPa.

Type 2. This type has a higher density of 110 to 130 kg/m³ and a higher compression load deflection of 15 to 25 kPa.

Remarks. Some sections reference both, GMW test procedures and local test procedures methods. As soon as the GMW is available, it supersedes the local test procedures.

Document History

August 1, 2023
Rebonded Flexible Polyurethane Foam
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
November 1, 2018
Rebonded Flexible Polyurethane Foam
Material Description. Polyurethane (PU) foam composed of chunked, ground, shredded or chipped foam that has been rebounded with binder, such as a Methylene Diphenyl di-Isocyanate prepolymer. (Figure...
June 1, 2013
PUR Foam (Flocks Compound) for Seat Side Reinforcements
Material Description. Polyurethane (PUR) foam from foam wastes (flocks compound).  Symbols. Not applicable.  Typical Applications. Foam for reinforcement cushion overlayer, e.g., seat back at the...
GMW15066
May 1, 2008
PUR Foam (Flocks Compound) for Seat Side Reinforcements
Material Description. Polyurethane (PUR) foam from foam wastes (flocks compound) Symbols. Not applicable. Typical Applications. Foam for reinforcement cushion overlayer, e.g., seat back at the...

References

Advertisement