GMW15066
PUR Foam (Flocks Compound) for Seat Side Reinforcements
| Organization: | GMW |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 6 |
scope:
Material Description. Polyurethane (PUR) foam from foam wastes (flocks compound).
Symbols. Not applicable.
Typical Applications. Foam for reinforcement cushion overlayer, e.g., seat back at the side.
Types.
Type 1. This type has a density of 90 kg/m³ to 120 kg/m³ and a compression load deflection of 9 kPa to 12 kPa. 1
Type 2. This type has a higher density of 110 kg/m³ to 130 kg/m³ and a higher compression load deflection of 15 kPa to 25 kPa.
Document History