DLA - SMD-5962-91501 REV C

MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 July 1998
Status: inactive
Page Count: 41
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash(-) indicates a non-RHA device.

The Device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 68332 1/ 32-bit integrated microcontroller 02 68332-20 1/ 32-bit integrated microcontroller

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style Z CMGA5-P132 132 Pin grid array Y See figure 1 132 Gull wing leaded chip carrier X See figure 1 132 Gull wing leaded chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Storage temperature range (TSTG) ..................................................... −55°c to +150°C Supply voltage range 1/2/3/ .......................................................... −0.3 Vdc to +6.5 Vdc Input voltage range (VIN) 1/2/3/4/ ................................................... −0.3 V dc to +6.5 V dc Instantaneous maximum current single pin limit (applies to all pins) 1/2/3/5/ ........ 25 mA Power dissipation (PD) ............................................................... 690 mW Operating maximum current digital input disruptive current range VSS −0.3 ≤ VIN ≤ VDD + 0.3 5/6/7/...................................................... −500 to +500µA Thermal resistance, junction-to-case(θJC) Case Z ............................................................................. 10°C/W Case X, Y .......................................................................... 10°C/W Lead temperature range (soldering, 5 seconds) ........................................ 270°C

Case operating temperature range...................................................... −55°C to +125°C Supply voltage range ................................................................. 4.50 V dc ≤ VCC ≤ 5.50 V dc PLL reference frequency range (fREF) ................................................. 25 to 50 KHz System frequency 8/ device 01 ........................................................................... 16.78 MHz device 02 ........................................................................... 20.97 MHz On-chip PLL system frequency (fSYS) device 01 ........................................................................... 0.131 ≤ fSYS ≤ = 16.78 MHz device 02 ........................................................................... 0.331 ≤ fSYS ≤ = 20.97 MHz External clock operation device 01 ............. .............................................................. 16.78 MHz device 02 ........................................................................... 20.97 MHz PLL lock time (tLPLL) 9/ ............................................................. 20 ms Limp mode clock frequency (fLIMP):10/ SYNCR X bit = 0 ...................................................................... fSYS max/2 MHz SYNCR X bit = 1 ...................................................................... fSYS max MHz CLKOUT stability (CSTAB) 11/12/ Short term ........................................................................... −1.0 to + 1.0% Long term ............................................................................ −0.5 to + 0.5%

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) ........................................ XX percent 13/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

August 24, 2023
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
October 4, 2005
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-91501 REV C
July 1, 1998
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 22, 1998
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
January 22, 1998
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
October 17, 1994
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement