DLA - SMD-5962-91501

MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 October 1994
Status: inactive
Page Count: 39
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropyiate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 68332 1/ 32-bit integrated microcontroller

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style Z CMGA5-P132 132 Pin grid array Y See figure 1 132 Gullwing leaded chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Storage temperature range (TSTG) . . . . . . . . . . . . . . . . . . . . . . . . . . . −55°C to +150°C Supply voltage range 1/2/3/. . . . . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +6.5 V dc Input voltage range (VIN) 1/2/3/4/ . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to 6.5 V dc Instantaneous maximum current single pin limit (applies to all pins) 1/2/3/5/ . . . . . 25 mA Power dissipation (PD) . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 690 mW Operating maximum current digital input disruptive current range VSS −0.3 ≤ VIN ≤ VDD +0.3 5/6/7/ . . . . . . . . . . . . . . . . . . . . . . . . . − to +500 µA Thermal resistance, junction-to-case (θJC) Case Z . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 10°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 10°C/W Lead temperature range (soldering, 5 seconds) . . . . . . . . . . . . . . . . . . . . 270°C

Case operating temperature range . . . . . . . . . . . . . . . . . . . . . . . . . . . −55°C to +125°C Supply voltage range . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 4.50 V dc ≤ VCC ≤ 5.50 V dc PLL reference frequency range (fREF) . . . . . . . . . . . . . . . . . . . . . . . . . 25 to 50 KHz System frequency 8/ . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 16.78 MHz On-chip PLL system frequency (fSYS) . . . . . . . . . . . . . . . . . . . . . . . . . 0.131 ≤ fSYS ≤ 16.78 MHz External clock operation . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 16.78 MHz PLL lock time (tLPLL) 9/ . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 20 ms Limp mode clock frequency (fLIMP): 10/ SYNCR × bit = 0 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . fSYSmax/2 MHz SYNCR × bit = 1 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . fSYSmax MHz CLKOUT stability (CTAB) 11/12/ Short term . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −1.0 to +1.0% Long term . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −0.5 to +0.5%

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . . . . . . . . . . . . 13/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

August 24, 2023
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
October 4, 2005
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 1, 1998
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 22, 1998
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
January 22, 1998
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-91501
October 17, 1994
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT INTEGRATED MICROCONTROLLER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement