NPFC - MIL-DTL-3060
BOXES, SMALL ARMS AMMUNITION – M19A1 AND M2A1
| Organization: | NPFC |
| Publication Date: | 23 June 2008 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This specification covers two model steel containers for shipping and storing ammunition (see 6.1).
Classification. The Boxes are described as follows:
M19A1. The M19A1 is a 3.23 cubic foot air tight metal can used to store and field ammunition.
M2A1. The M2A1 is a 4.33 cubic foot air tight metal can used to store and field ammunition.
intended Use:
Boxes, M19A1 and M2A1 are intended for diversified use in the packaging of small arms ammunition. The M2A1 box is also suitable for the packaging of Artillery Fuzes, Rocket Fuzes, Mortar... View More
Document History