NPFC - MIL-DTL-3060
BOXES, SMALL ARMS AMMUNITION – M19A1 AND M2A2
| Organization: | NPFC |
| Publication Date: | 17 April 2019 |
| Status: | active |
| Page Count: | 18 |
scope:
This specification covers three model steel boxes for shipping and storing ammunition (see 6.1).
Classification. The Boxes are described as follows:
M19A1. The M19A1 is a .18 cubic foot air tight metal can used to store and field ammunition.
M2A2. The M2A2 is a .32 cubic foot air tight metal can used to store and field ammunition.
intended Use:
Boxes, M19A1 and M2A2 are intended for diversified use in the packaging of small arms ammunition. The M2A2 box is also suitable for the packaging of Artillery Fuzes, Rocket Fuzes, Mortar Fuzes,... View More
Document History