NPFC - MIL-DTL-3060

BOXES, SMALL ARMS AMMUNITION – M19A1, M2A1, AND M2A2

inactive
Buy Now
Organization: NPFC
Publication Date: 23 November 2015
Status: inactive
Page Count: 18
scope:

This specification covers three model steel boxes for shipping and storing ammunition (see 6.1).

Classification. The Boxes are described as follows:

M19A1. The M19A1 is a .18 cubic foot air tight metal can used to store and field ammunition.

M2A1. The M2A1 is a .32 cubic foot air tight metal can used to store and field ammunition.

M2A2. The M2A2 is a .32 cubic foot air tight metal can used to store and field ammunition.

Document History

April 17, 2019
BOXES, SMALL ARMS AMMUNITION – M19A1 AND M2A2
This specification covers three model steel boxes for shipping and storing ammunition (see 6.1). Classification. The Boxes are described as follows: M19A1. The M19A1 is a .18 cubic foot air tight...
January 2, 2019
BOXES, SMALL ARMS AMMUNITION – M19A1 AND M2A2
This specification covers three model steel boxes for shipping and storing ammunition (see 6.1). Classification. The Boxes are described as follows: M19A1. The M19A1 is a .18 cubic foot air tight...
MIL-DTL-3060
November 23, 2015
BOXES, SMALL ARMS AMMUNITION – M19A1, M2A1, AND M2A2
This specification covers three model steel boxes for shipping and storing ammunition (see 6.1). Classification. The Boxes are described as follows: M19A1. The M19A1 is a .18 cubic foot air tight...
October 30, 2015
BOXES, SMALL ARMS AMMUNITION – M19A1, M2A1, AND M2A2
This specification covers three model steel boxes for shipping and storing ammunition. Classification. The Boxes are described as follows: M19A1. The M19A1 is a .18 cubic foot air tight metal can...
August 10, 2012
BOXES, SMALL ARMS AMMUNITION – M19A1, M2A1, AND M2A2
Boxes, M19A1, M2A1, and M2A2 are intended for diversified use in the packaging of small arms ammunition. The M2A1 and M2A2 boxes is also suitable for the packaging of Artillery Fuzes, Rocket Fuzes,...
May 31, 2011
BOXES, SMALL ARMS AMMUNITION – M19A1 AND M2A1
This specification covers two model steel containers for shipping and storing ammunition (see 6.1). Classification. The Boxes are described as follows: M19A1. The M19A1 is a .18 cubic foot air...
June 23, 2008
BOXES, SMALL ARMS AMMUNITION – M19A1 AND M2A1
This specification covers two model steel containers for shipping and storing ammunition (see 6.1). Classification. The Boxes are described as follows: M19A1. The M19A1 is a 3.23 cubic foot air...
March 5, 1992
BOXES, SMALL ARMS AMMUNITION: M19A1 AND M2A1
A description is not available for this item.
March 25, 1991
BOXES, SMALL ARMS AMMUNITION: M19A1 AND M2A1
A description is not available for this item.
April 30, 1986
BOXES, SMALL ARMS AMMUNITION: M19A1 AND M2A1
A description is not available for this item.
April 23, 1985
BOXES, SMALL ARMS AMMUNITION: M19A1 AND M2A1
A description is not available for this item.
December 12, 1979
BOXES, SMALL ARMS AMMUNITION: M19A1 AND M2A1
Boxes, M19A1 and M2A1 are intended for diversified use in the packaging of small arms ammunition. The M2A1 box is also suitable for the packaging of Artillery Fuzes, Rocket Fuzes, Mortor Fuzes, 60MM...
July 9, 1962
BOXES, SMALL ARMS AMMUNITION: M19A1 AND M2A1
A description is not available for this item.

References

Advertisement