CSA/AM - ANSI Z21.10.3/CSA 4.3
Gas Water Heaters, Volume III, Storage Water Heaters with Input Ratings Above 75,000 Btu Per Hour, Circulating and Instantaneous
| Organization: | CSA/AM |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 6 |
scope:
Preface
The standards set forth herein apply to the third edition of the Standard for Gas Water Heaters, Volume III, Storage Water Heaters with Input Ratings Above 75,000 Btu Per Hour, Circulating and Instantaneous, ANSI Z21.10.3-2004 • CSA 4.3-2004 and ANSI Z21.10.3a-2007 • CSA 4.3a-2007 and supersede corresponding standards therein. Following their preparation by the supervising Technical Advisory Group, they were accepted by the American National Standards Institute (ANSI) and the Interprovincial Gas Advisory Council (IGAC), and subsequently approved.
Document History