CSA/AM - ANSI Z21.10.3/CSA 4.3
Gas Water Heaters Volume III Storage, with Input Ratings Above 75,000 Btu Per Hour, Circulating and Instantaneous Water Heaters Eleventh Edition
| Organization: | CSA/AM |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 6 |
scope:
PREFACE
The standards set forth herein apply to the Eleventh edition of the Standard for Gas Water Heaters, Volume III, Storage, With Input Ratings Above 75,000 Btu Per Hour, Circulating and Instantaneous Water Heaters, ANSI 221.103- 1993, and Addenda thereto, 221.103a-1994, Z21.103b-1994, and supersede corresponding standards therein. Following their preparation by the supervising subcommittee, they were accepted by Accredited Standards Committee 221 and subsequently approved as an American National Standard by the American National Standards Institute, Inc.
NOTE: Changes, other than editorial, are denoted by a vertical line in the margin.
Document History